Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 2.5 – 5µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Height | .7in, 17.7mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 63VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Panel Mount Feature | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 2500 |
Connector & Housing Type | Plug |
Connector System | Wire-to-Panel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RAST2.5 W2W IDC-IDC 5pos Panel Mnt Connector System: Wire-to-Panel Number of Positions: 5 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Number of Rows: 1 Wire-to-Panel 5 .098" 2.5 mm | Standard Edge Connector | Part Number: 293036-1 | Internal Number: 293036-1 | .098" | TE Connectivity | TE Store |
Rast2.5 W2W Idc-Idc 5Pos Panel Mnt |Amp Te Connectivity 293036-1 | Newark Electronics |
5 POS. MALE CONNECTOR FOR DUOPLUG 2.5 | Avnet America |
5 pos. Male Connector for Duoplug 2.5 | TE Connectivity 293036-1 | RS Americas |
Where can I find additional details, specifications and documents for a 293036-1?
Additional datasheets, footprints and schematics for 293036-1 are listed on our Part Details page. You can also find images and similar parts to 293036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293036-1 fall under?
The 293036-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293036-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293036-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 293036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293036-1 often in real-time on the comparison pages.
What if I can't find stock of 293036-1?
You can fill out our help required form which you can use to request a quote for 293036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.