Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
TE Store
from US$0.45
|
40,952
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
37,588
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
37,588
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
37,588
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
37,588
in stock
|
Buy Now | |
Boersig
from US$0.35
|
2,793
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3 POS. FASTIN-FASTON CONN. TAB HOUSING R Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .197 in Housing Plug Wire-to-Wire 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 293008-1 | Internal Number: 293008-1 | .197" | TE Connectivity | TE Store |
Standard Card Edge Conn 3 Pos. Fastin-Faston |Amp Te Connectivity 293008-1 | Newark Electronics |
Standard Card Edge Conn 3 POS. FASTIN-FASTON | Rapid Electronics |
TE Connectivity - AMP Connector 3P FASTIN-FASTON CONTABHOUSING | Distrelec |
Conn Housing PL 3 POS 5mm ST Panel Mount Bag/Box | Avnet America |
3 POS. FASTIN-FASTON CONN. TAB HOUSING R | TE Connectivity 293008-1 | RS Americas |
Where can I find additional details, specifications and documents for a 293008-1?
Additional datasheets, footprints and schematics for 293008-1 are listed on our Part Details page. You can also find images and similar parts to 293008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293008-1 fall under?
The 293008-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 293008-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293008-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 293008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293008-1 often in real-time on the comparison pages.
What if I can't find stock of 293008-1?
You can fill out our help required form which you can use to request a quote for 293008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.