Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Circlip |
---|---|
Jaw Opening Max | - |
Overall Length | - |
Product Range | - |
Accessory Type | Spare Tip |
For Use With | Bahco 2928 Series Resettable Circlip Pliers |
Spare Tips, 160, Circlip Plier | Newark Electronics |
SPARE TIPS, 160, CIRCLIP PLIER | element14 |
Where can I find additional details, specifications and documents for a 2928-1?
Additional datasheets, footprints and schematics for 2928-1 are listed on our Part Details page. You can also find images and similar parts to 2928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2928-1 fall under?
The 2928-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2928-1 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2928-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2928-1 often in real-time on the comparison pages.
What if I can't find stock of 2928-1?
You can fill out our help required form which you can use to request a quote for 2928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.