Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1192218-5,
292623-000 |
Pliancy | Flexible |
---|---|
Color | Black |
Material | Modified Fluoro-Elastomer |
Material Code | 12 |
Material Systems Code | 200 |
Adhesive Pre-Coat | No |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Width | 24mm, .94in |
Expanded Inside Diameter (Min) | .75in, 19mm |
Government Qualified | No |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Code | S1255-04 |
製品タイプ | Molded Part |
Size Code | 31 |
Molded Part Type | Bobbins |
Operating Temperature Range | -55 – 200°C |
Heat Shrink Tubing And Sleeves 202W331-12-0 |Raychem Te Connectivity 292623-000 | Newark Electronics |
Cable Accessories Boot Modified Fluoroelastomer Black | Avnet America |
Heat Shrink Tubing & Sleeves HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 292623-000?
Additional datasheets, footprints and schematics for 292623-000 are listed on our Part Details page. You can also find images and similar parts to 292623-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292623-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292623-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292623-000 fall under?
The 292623-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Component Accessories.
Can I view similar or alternative parts?
You can view similar parts to 292623-000 when available in the Heat Shrink Component Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292623-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 292623-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292623-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 292623-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292623-000 often in real-time on the comparison pages.
What if I can't find stock of 292623-000?
You can fill out our help required form which you can use to request a quote for 292623-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.