Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Power Contact Material | Tin |
Contact Retention | Without |
Operating Voltage | 200VAC, 200VDC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Box |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl Panel Mt Stl Cable Rec Hs |Amp Te Connectivity 292499-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 292499-8?
Additional datasheets, footprints and schematics for 292499-8 are listed on our Part Details page. You can also find images and similar parts to 292499-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292499-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292499-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292499-8 fall under?
The 292499-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292499-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292499-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 292499-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292499-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 292499-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292499-8 often in real-time on the comparison pages.
What if I can't find stock of 292499-8?
You can fill out our help required form which you can use to request a quote for 292499-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.