292491-2 Power Connectors by TE Connectivity

MBXL RCPT PMT 5P+24S+1RF+5ACP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 35
Contact Retention Without
Power Contact Material Tin
Operating Voltage 300VAC, 60VDC, 60VAC, 300VDC
Centerline (Pitch) 7.62mm, .1in, .3in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Housing Material Thermoplastic
Glow Wire Rating Standard Part - Not Glow Wire
PCB Mount Retention Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Method Box
Product Type Housing
Connector & Contact Terminates To Printed Circuit Board
Housing Type Receptacle
Sealable No
Contact Type Socket
Connector System Cable-to-Board
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 292491-2?

Additional datasheets, footprints and schematics for 292491-2 are listed on our Part Details page. You can also find images and similar parts to 292491-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 292491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 292491-2 fall under?

The 292491-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 292491-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 292491-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 292491-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 292491-2 have stock available?

There is no stock from authorised distributors for 292491-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 292491-2 often in real-time on the comparison pages.

What if I can't find stock of 292491-2?

You can fill out our help required form which you can use to request a quote for 292491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay