PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Mobile Phone Battery Connector | Yes |
Connector & Housing Type | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
3.0Mm Pitch 3P Smt Assembly Battery Conn Rohs Compliant: Yes |Te Connectivity 292448-1 | Newark Electronics |
3 Position 3 mm Pitch Vertical Mount SMD Battery Connector | Future Electronics |
Conn Battery 3 POS 3mm Solder ST SMD 3 Terminal 1 Port T/R | Avnet America |
3.0mm PITCH 3P SMT ASSEMBLY BATTERY CONN, DC Jack Connectors | TE Connectivity 292448-1 | RS Americas |
BATTERY CONTACT, SMD | Farnell |
Where can I find additional details, specifications and documents for a 292448-1?
Additional datasheets, footprints and schematics for 292448-1 are listed on our Part Details page. You can also find images and similar parts to 292448-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292448-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292448-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292448-1 fall under?
The 292448-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292448-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292448-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292448-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292448-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 292448-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292448-1 often in real-time on the comparison pages.
What if I can't find stock of 292448-1?
You can fill out our help required form which you can use to request a quote for 292448-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.