Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | High Current |
---|---|
Number of Columns | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Type | Pin |
コネクタの高さ | 51.2mm |
Connector Height | 51.2mm, 2.01in |
Connector Length | 1.761in, 44.75mm |
Centerline (Pitch) | .4in, 10.16mm |
Housing Color | Black |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Comment | See drawing for panel mount information. |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Plug |
Product Type | Connector |
Operating Temperature Range | -30 – 105°C |
Plug Housing For 2P High Current Drawer |Amp Te Connectivity 292352-1 | Newark Electronics |
Special Order: PLUG HOUSING FOR 2P HIGH CURRENT DRAWER Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .4 in Housing Plug Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 292352-1 | Internal Number: 292352-1 | .4" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 292352-1?
Additional datasheets, footprints and schematics for 292352-1 are listed on our Part Details page. You can also find images and similar parts to 292352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292352-1 fall under?
The 292352-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292352-1 when available in the Backplane Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292352-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 292352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292352-1 often in real-time on the comparison pages.
What if I can't find stock of 292352-1?
You can fill out our help required form which you can use to request a quote for 292352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.