Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Centerline (Pitch) | .063in, 1.6mm |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Mobile Phone Battery Connector | Yes |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): .063 in Centerline (Pitch): 1.6 mm Connector & Housing Type: Receptacle Board-to-Board 3 .063" 1.6 mm | Dc Jack Connector | Part Number: 292331-3 | Internal Number: 292331-3 | .063" | TE Connectivity | TE Store |
Battery 3P Smt 1.6Mm Pitch Assembly Conn Rohs Compliant: Yes |Te Connectivity 292331-3 | Newark Electronics |
Conn Battery Interconnect 3 POS 1.6mm Solder ST SMD 3 Terminal 1 Port T/R | Avnet America |
BATTERY 3P SMT 1.6MM PITCH ASSEMBLY CONN, DC Jack Connectors | TE Connectivity 292331-3 | RS Americas |
Where can I find additional details, specifications and documents for a 292331-3?
Additional datasheets, footprints and schematics for 292331-3 are listed on our Part Details page. You can also find images and similar parts to 292331-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292331-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292331-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292331-3 fall under?
The 292331-3 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292331-3 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292331-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292331-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292331-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 292331-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292331-3 often in real-time on the comparison pages.
What if I can't find stock of 292331-3?
You can fill out our help required form which you can use to request a quote for 292331-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.