Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
25
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
1,485
in stock
|
Buy Now | |
TE Store
from US$2.81
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
133
in stock
|
Buy Now | |
element14
from US$2.70
|
133
in stock
|
Buy Now | |
Farnell
from US$2.61
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
66
in stock
|
Buy Now | |
Distrelec
from US$2.90
|
66
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$2.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Offset | 0mm |
Shell Plating Finish | Matte |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | .1185in, 3.01mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Test Identification (TID) | 60001136 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Connector Seating | Flush |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Mount Retention Type | Straight Leg |
Halogen Free | No |
Circuit Application | Signal |
Pick & Place Capable | No |
Packaging Quantity | 273 |
Packaging Method | Box & Tray, Tray |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Size | Standard |
USB Type | B |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connector STD USB TYPE B R/A T/H | TE Connectivity 292317-4 | RS Americas |
STD USB TYPE B, R/A, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292317-4 | Internal Number: 292317-4 | TE Connectivity | TE Store |
Mini Usb Conn, 2.0 Type B, R/A Rcpt, 4P Rohs Compliant: Yes |Amp Te Connectivity 292317-4 | Newark Electronics |
MINI USB CONN, 2.0 TYPE B, R/A RCPT, 4P | element14 |
USB Connectors B R/A RCPT THRU HOLE | Rapid Electronics |
TE Connectivity - AMP USB Connector STD USB TYPE B R/A T/H | Distrelec |
USB B R/A RCPT ASSY THRU HOLE | Future Electronics |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292317-4?
Additional datasheets, footprints and schematics for 292317-4 are listed on our Part Details page. You can also find images and similar parts to 292317-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292317-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292317-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292317-4 fall under?
The 292317-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292317-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292317-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292317-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292317-4 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 292317-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292317-4 often in real-time on the comparison pages.
What if I can't find stock of 292317-4?
You can fill out our help required form which you can use to request a quote for 292317-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.