Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-292304-1,
C73502-000 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.16
|
78,380
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
17,895
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
17,895
in stock
|
Buy Now | |
Sager
from US$0.75
|
15,366
in stock
|
Buy Now | |
Heilind Electronics
from US$1.85
|
8,844
in stock
|
Buy Now | |
element14
from US$1.31
|
8,584
in stock
|
Buy Now | |
TE Store
from US$1.62
|
6,564
in stock
|
Buy Now | |
Farnell
from US$1.00
|
5,763
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.85
|
1,769
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
917
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
559
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
326
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
222
in stock
|
Buy Now | |
RS
from US$1.37
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
41
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,300
in stock
|
Buy Now | |
Compona
-
|
147
in stock
|
Buy Now | |
Kruse
-
|
79
in stock
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Tin |
Shell Plating Finish | Bright |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | 3.01mm, .1185in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Test Identification (TID) | 60001134 |
UL Flammability Rating | UL 94V-0 |
Locking Feature | With |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Connector Seating | Flush |
Halogen Free | No |
Pick & Place Capable | No |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Tray |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Size | Standard |
USB Type | B |
Orientation | Right Angle |
Product Type | Connector |
LED | Without |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 260°C, 500°F |
4 Position Single Port Socket Right Angle Type B Through Hole USB | Future Electronics |
Usb, 2.0 Type B, Receptacle, Th | Newark Electronics |
Conn USB Type B Receptacle 4 POS 2.5mm RA Through Hole 1 Port | Avnet America |
USB Connectors 4P 'B' RECEPTACLE | Sager |
USB B R/A RECP CONNECTORLEAD FREE | Heilind Electronics |
USB, 2.0 TYPE B, RECEPTACLE, TH | element14 |
STD USB TYPE B, R/A, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292304-1 | Internal Number: 292304-1 | Alias Number: C73502-000 | TE Connectivity | TE Store |
TE Connectivity USB Connector, Socket, USB-B 2.0, Right Angle, Positions - 4 | Distrelec |
Socket | Transfer Multisort Elektronik |
USB type B r/a thru-hole socket | RS |
Type B Standard USB Connector 4 Position Right Angle Mount 1 Port | TE Connectivity 292304-1 | RS Americas |
STECKER USB 4PIN TYPE-B RA SHLD | Kruse |
USB B R/A RECP CONNECTOR,LEAD FREE | Boersig |
USB 2.0 B 1X1 HORIZONTAL BLACK | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Through Hole with Board Guide |
Connector Type | USB B |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
External Length / Height | 11.05mm |
External Width | 12.04mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Length | 15.71mm |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 1500 |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Where can I find additional details, specifications and documents for a 292304-1?
Additional datasheets, footprints and schematics for 292304-1 are listed on our Part Details page. You can also find images and similar parts to 292304-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292304-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292304-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292304-1 fall under?
The 292304-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292304-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292304-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292304-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292304-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Sager and Heilind Electronics have stock available or on a lead time for 292304-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292304-1 often in real-time on the comparison pages.
What if I can't find stock of 292304-1?
You can fill out our help required form which you can use to request a quote for 292304-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.