No distributors results available
View Full Pricing & Stock ComparisonConnector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | .1 – .3µm |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Accepts Card Width | 8mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Card Slot Depth | 5.05mm, .216in |
Height | 19mm |
Accepts Card Thickness | 1.6mm |
Operating Voltage | 125VAC |
Housing Color | Black |
Housing Material | Glass Filled PBT |
Centerline (Pitch) | 2mm, .079in |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | See mating connectors 173977-4 or 175778-4 and X-175102-X. |
Packaging Quantity | 400 |
Packaging Method | Bag |
Connector System | Wire-to-Panel, Wire-to-Board |
Row-to-Row Spacing | 6.9mm, .27in |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 292204-1?
Additional datasheets, footprints and schematics for 292204-1 are listed on our Part Details page. You can also find images and similar parts to 292204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292204-1 fall under?
The 292204-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292204-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292204-1 have stock available?
There is no stock from authorised distributors for 292204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292204-1 often in real-time on the comparison pages.
What if I can't find stock of 292204-1?
You can fill out our help required form which you can use to request a quote for 292204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.