Status: | Unknown |
---|---|
Series: | POLY-FUSE 2920L Series |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Farnell
from US$0.75
|
4,129
in stock
|
Buy Now | |
element14
from US$0.79
|
4,107
in stock
|
Buy Now | |
TTI Europe
from US$0.70
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
768
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
424
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now |
PPTC Case Style | 2920 (7351 Metric) |
---|---|
Product Range | POLY-FUSE 2920L Series |
Voltage Rating | 24VDC |
Holding Current | 3.3A |
Tripping Current | 5.5A |
Time to Trip | 5s |
Current Rating Max | 40A |
RoHS Compliant | Yes |
FUSE, RESETTABLE PTC, 24VDC, 3.3A, SMD | Farnell |
24 V 3.3A-HD 40A MAX | TTI Europe |
Fuse, Resettable, PTC 24V POLYFUSE SURF MOUNT 2920 3.3A | Littelfuse 2920L330/24MR | RS Americas |
Pptc Resettable Fuse, 3.3A, 24Vdc, 2920 | Newark Electronics |
PTC 24V POLYFUSE SURF MOUNT 2920 3.3A | Future Electronics |
Where can I find additional details, specifications and documents for a 2920L330/24MR?
Additional datasheets, footprints and schematics for 2920L330/24MR are listed on our Part Details page. You can also find images and similar parts to 2920L330/24MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2920L330/24MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2920L330/24MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2920L330/24MR fall under?
The 2920L330/24MR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 2920L330/24MR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2920L330/24MR you can contact the distributor directly for product support, shipping queries etc.
Is the 2920L330/24MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2920L330/24MR have stock available?
Authorised distributors including Farnell, element14, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for 2920L330/24MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2920L330/24MR often in real-time on the comparison pages.
What if I can't find stock of 2920L330/24MR?
You can fill out our help required form which you can use to request a quote for 2920L330/24MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.