Status: | Unknown |
---|---|
Series: | POLYFUSE 2920L Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
91,500
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
151,500
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
10,407
in stock
|
Buy Now | |
element14
from US$0.36
|
8,003
in stock
|
Buy Now | |
Farnell
from US$0.36
|
8,003
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,474
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
959
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 2920L Series |
Holding Current | 1.85A |
Tripping Current | 3.7A |
Voltage Rating | 33VDC |
Operating Temperature Min | -40°C |
External Depth | 1mm |
POLYFUSE 1.85A 33V SMD 2920 | Rutronik |
2920L Series 2920 33 V 1.85 A Surface Mount POLY-FUSE« Resettable PTC | Future Electronics |
33 V 1.85A-HD 40A MAX | TTI Europe |
Resettable Fuse | Newark Electronics |
POLYFUSE, PTC, 2920, 1.85A | element14 |
Fuse, 1.85A Surface Mount, Resettable, 33 V dc | Littelfuse 2920L185DR | RS Americas |
Littelfuse Resettable SMD Fuse 33V 3.7A | Distrelec |
Where can I find additional details, specifications and documents for a 2920L185DR?
Additional datasheets, footprints and schematics for 2920L185DR are listed on our Part Details page. You can also find images and similar parts to 2920L185DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2920L185DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2920L185DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2920L185DR fall under?
The 2920L185DR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2920L185DR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2920L185DR you can contact the distributor directly for product support, shipping queries etc.
Is the 2920L185DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2920L185DR have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 2920L185DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2920L185DR often in real-time on the comparison pages.
What if I can't find stock of 2920L185DR?
You can fill out our help required form which you can use to request a quote for 2920L185DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.