Status: | Unknown |
---|---|
Series: | POLY-FUSE 2920L Series |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
4,730
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
47,000
in stock
|
Buy Now | |
element14
from US$0.38
|
4,730
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,059
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
489
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now |
PPTC Case Style | 2920 (7351 Metric) |
---|---|
Product Range | POLY-FUSE 2920L Series |
Voltage Rating | 60VDC |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Time to Trip | 0.5s |
Current Rating Max | 20A |
RoHS Compliant | Yes |
2920L Series 2920 60 V 1.1 A Surface Mount POLY-FUSE« Resettable PTC | Future Electronics |
FUSE, RESETTABLE PTC, 60VDC, 1.1A, SMD | element14 |
Fuse, Resettable, 2920, PPTC, Surface Mount, 60VDC, 20A | Littelfuse 2920L110/60MR | RS Americas |
Pptc Resettable Fuse, 1.1A, 60Vdc, 2920 | Newark Electronics |
Resettable Fuse 0.75A 60V 2920 | Rutronik |
60 V 1.1 A-HD 20A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 2920L110/60MR?
Additional datasheets, footprints and schematics for 2920L110/60MR are listed on our Part Details page. You can also find images and similar parts to 2920L110/60MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2920L110/60MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2920L110/60MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2920L110/60MR fall under?
The 2920L110/60MR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 2920L110/60MR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2920L110/60MR you can contact the distributor directly for product support, shipping queries etc.
Is the 2920L110/60MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2920L110/60MR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for 2920L110/60MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2920L110/60MR often in real-time on the comparison pages.
What if I can't find stock of 2920L110/60MR?
You can fill out our help required form which you can use to request a quote for 2920L110/60MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.