Status: | Unknown |
---|---|
Series: | POLYFUSE 2920L Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
12,575
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
54,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,655
in stock
|
Buy Now | |
element14
from US$0.31
|
3,655
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,655
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,770
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
275
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
200
in stock
|
Buy Now | |
Kruse
-
|
670,000
in stock
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 2920L Series |
Holding Current | 1.1A |
Tripping Current | 2.2A |
Voltage Rating | 33VDC |
Operating Temperature Min | -40°C |
External Depth | 0.78mm |
2920L Series 2920 33 V 1.1 A Surface Mount POLYFUSE« Resettable PTC | Future Electronics |
33 V 1.1A-HD 40A MAX | TTI Europe |
POLYFUSE 1.1A 33V SMD 2920 | Rutronik |
Resettable POLYFUSE 40A 33V | RS |
Resettable Fuse, Ptc, 1.1A, 33V, 2921 | Newark Electronics |
RESETTABLE FUSE, PTC, 1.1A, 33V, 2921 | element14 |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Littelfuse Resettable SMD Fuse 33V 2.2A | Distrelec |
Fuse, 1.1A Surface Mount, Resettable, 33 V dc | Littelfuse 2920L100PR | RS Americas |
RES PTC FUSE 1A1 33V CHP 2920 | Kruse |
Where can I find additional details, specifications and documents for a 2920L100PR?
Additional datasheets, footprints and schematics for 2920L100PR are listed on our Part Details page. You can also find images and similar parts to 2920L100PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2920L100PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2920L100PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2920L100PR fall under?
The 2920L100PR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2920L100PR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2920L100PR you can contact the distributor directly for product support, shipping queries etc.
Is the 2920L100PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2920L100PR have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Newark Electronics have stock available or on a lead time for 2920L100PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2920L100PR often in real-time on the comparison pages.
What if I can't find stock of 2920L100PR?
You can fill out our help required form which you can use to request a quote for 2920L100PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.