2920-12-111 Relays by Coto Technology

RELAY, REED, SPST-NO, 500V, 1A, THT

Status: Unknown
Series: 2900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Product Range 2900 Series
Relay Mounting Through Hole
Coil Resistance 425ohm
Switching Current Max 1A
Switching Voltage Max 500V
RoHS Compliant No

Alternative Descriptions

Relay, Reed, Spst-No, 500V, 1A, Tht | Newark Electronics
Reed Relay, PC Board, Mounting12 VDC, 1A SPST-NOES Shield: Yes, RF Shield: No | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2920-12-111?

Additional datasheets, footprints and schematics for 2920-12-111 are listed on our Part Details page. You can also find images and similar parts to 2920-12-111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2920-12-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2920-12-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2920-12-111 fall under?

The 2920-12-111 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 2920-12-111 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2920-12-111 you can contact the distributor directly for product support, shipping queries etc.

Is the 2920-12-111 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2920-12-111 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 2920-12-111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2920-12-111 often in real-time on the comparison pages.

What if I can't find stock of 2920-12-111?

You can fill out our help required form which you can use to request a quote for 2920-12-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay