Status: | Unknown |
---|---|
Series: | ThermoThin Series |
RoHS: | Unknown |
No distributors results available
Jacket Material | Fluoropolymer |
---|---|
Jacket Colour | Blue |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.963mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 19 x 0.254mm |
Voltage Rating | 600V |
Conductor Material | Nickel Plated Copper |
External Diameter | 1.47mm |
Approval Specification | CE UL AWM 11540 |
Product Range | ThermoThin Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2918 BL001?
Additional datasheets, footprints and schematics for 2918 BL001 are listed on our Part Details page. You can also find images and similar parts to 2918 BL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2918 BL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2918 BL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2918 BL001 fall under?
The 2918 BL001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2918 BL001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2918 BL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2918 BL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2918 BL001 have stock available?
There is no stock from authorised distributors for 2918 BL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2918 BL001 often in real-time on the comparison pages.
What if I can't find stock of 2918 BL001?
You can fill out our help required form which you can use to request a quote for 2918 BL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.