Prices starting from US$0.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.64 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$4.46 |
46
|
Buy Now | |
RS Americas | US$2.08 |
25
|
Buy Now | |
RS | US$66.84 |
20
|
Buy Now | |
Rapid Electronics | US$5.54 |
12
|
Buy Now | |
Schukat Electronic | US$3.52 |
10
|
Buy Now | |
Newark Electronics | US$1,194.39 |
-
|
Buy Now | |
element14 | US$5.37 |
-
|
Buy Now |
Transducer Function | - |
---|---|
Power Rating RMS | - |
Impedance | 50ohm |
Sensitivity (dB) | - |
Resonant Frequency | - |
Frequency Response Min | - |
Frequency Response Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Loudspeaker | Transfer Multisort Elektronik |
Visaton 2913 K 36 WP - 50 Ohm Round Mini Speaker 3.6cm | Rapid Electronics |
Miniature Loudspeaker 3,6cm 50 Ohm | Schukat Electronic |
LOUDSPEAKER, MINI, WATERPROOF, 50 OHM | Farnell |
Ico-Rally Colored Heat Shrink, Size | 3/8 , Features |
---|
Where can I find additional details, specifications and documents for a 2913?
Additional datasheets, footprints and schematics for 2913 are listed on our Part Details page. You can also find images and similar parts to 2913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2913 fall under?
The 2913 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to 2913 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2913 you can contact the distributor directly for product support, shipping queries etc.
Is the 2913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2913 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Rapid Electronics and Schukat Electronic have stock available or on a lead time for 2913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2913 often in real-time on the comparison pages.
What if I can't find stock of 2913?
You can fill out our help required form which you can use to request a quote for 2913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.