Status: | Unknown |
---|---|
Series: | 2900 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | 2900 Series |
Relay Mounting | Through Hole |
Coil Resistance | 230ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 150V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Epoxy coated Steel |
Coil Voltage VDC Nom | 5V |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 150V |
Current Max | 1A |
External Depth | 20.82mm |
External Height | 7.11mm |
External Length / Height | 7.11mm |
External Width | 6.35mm |
Insulation Resistance | 100Gohm |
Must Actuate Voltage | 3.8VDC |
Must Release Voltage | 0.4VDC |
No. of Electrical Operations | 100000000 |
No. of Mechanical Operations | 100000000 |
No. of Pins | 7Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 1ms |
Release Time | 2ms |
Row Pitch | 2.54mm |
Switch Current Max | 250mA |
Switch Power Max | 3W |
Type | Co-axial Shield |
RELAY, REED, SPDT, 150V, 0.25A, THT | element14 |
Relay, Reed, Spdt, 150V, 0.25A, Tht | Newark Electronics |
REED 1CO 5DC THT 0,25A | Rutronik |
Reed Relay, PC Board, Mounting5 VDC, 1C SPDTES Shield: No, RF Shield: Yes | Relay Specialties |
Where can I find additional details, specifications and documents for a 2911-05-321?
Additional datasheets, footprints and schematics for 2911-05-321 are listed on our Part Details page. You can also find images and similar parts to 2911-05-321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2911-05-321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2911-05-321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2911-05-321 fall under?
The 2911-05-321 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2911-05-321 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2911-05-321 you can contact the distributor directly for product support, shipping queries etc.
Is the 2911-05-321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2911-05-321 have stock available?
Authorised distributors including element14, Newark Electronics, Rutronik, Relay Specialties and Farnell have stock available or on a lead time for 2911-05-321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2911-05-321 often in real-time on the comparison pages.
What if I can't find stock of 2911-05-321?
You can fill out our help required form which you can use to request a quote for 2911-05-321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.