Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
For Use With | LE-0603-02 Series LED Festoon Lamps |
---|---|
Lamp Socket Size | 47mm Festoon |
Accessory Type | Lamp Socket |
Product Range | - |
Lamp Base Type | Festoon |
Power Rating | 18W |
Festoon Holder, Le-0603-02 Lamp | Newark Electronics |
FESTOON HOLDER, LE-0603-02 LAMP | element14 |
10X42 LED Festoon lamp holder | RS |
JKL Components Corporation 2910F-47 Festoon LED Lamp Socket - (For 40-44m 10 pcs | Jameco Electronics |
Festoon Lamp/LED socket | JKL Components Corporation 2910-F47 | RS Americas |
Where can I find additional details, specifications and documents for a 2910F-47?
Additional datasheets, footprints and schematics for 2910F-47 are listed on our Part Details page. You can also find images and similar parts to 2910F-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2910F-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2910F-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2910F-47 fall under?
The 2910F-47 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 2910F-47 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2910F-47 you can contact the distributor directly for product support, shipping queries etc.
Is the 2910F-47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2910F-47 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Jameco Electronics have stock available or on a lead time for 2910F-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2910F-47 often in real-time on the comparison pages.
What if I can't find stock of 2910F-47?
You can fill out our help required form which you can use to request a quote for 2910F-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.