Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
300
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
37,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
11,200
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
10,048
in stock
|
Buy Now | |
element14
from US$0.20
|
6,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,697
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,998
in stock
|
Buy Now | |
Farnell
from US$0.41
|
607
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
481
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
12
in stock
|
Buy Now | |
Compona
-
|
713
in stock
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Input Voltage | 120VAC |
---|---|
Output Voltage | 120VAC |
Output Current | 3A |
Constant Current Load | 3A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Power Rating | 0.36kVA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA A |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
For Use With | A AA Size Batteries |
HOLDER A AA SNAP-ON RIGHT | Rutronik |
Snap-On Battery Contact for Molded Case for A / AA Cells | Future Electronics |
Battery Sizes Accepted:AA, A | element14 |
Battery Contact | Newark Electronics |
Button/lamella (right) contact | Transfer Multisort Elektronik |
BATTERY CONTACT, A, AA | Farnell |
Battery Contact, Leaf Spring, Case Mount, Right2 Cell, A, AA, CR2, CR123A, Right | Keystone Electronics 291 | RS Americas |
AA CELL CLIP | RS |
Right Battery Contact, Leaf Spring, Steel, Nickel Plate Contact, A, AA, CR2, CR123A Cell | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs A/AA RIGHT CLIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 291?
Additional datasheets, footprints and schematics for 291 are listed on our Part Details page. You can also find images and similar parts to 291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 291 fall under?
The 291 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 291 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 291 you can contact the distributor directly for product support, shipping queries etc.
Is the 291 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 291 have stock available?
Authorised distributors including Rutronik, Rapid Electronics, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for 291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 291 often in real-time on the comparison pages.
What if I can't find stock of 291?
You can fill out our help required form which you can use to request a quote for 291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.