Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 5mV |
Isolation Voltage | 1.5kV |
Supply Voltage Range | 8V to 15.5V |
Amplifier Case Style | DIP |
No. of Pins | 12Pins |
Bandwidth | 2.5kHz |
RoHS Compliant | No |
Product description: Industrial Isolation Amp., ±1500V CMV Isolation, non-linearity 0.1%, Wide gain 1 to 100V/V.. | element14 |
Isolation Amplifier, 2.5Khz 0.05V/Us | Newark Electronics |
Where can I find additional details, specifications and documents for a 290A?
Additional datasheets, footprints and schematics for 290A are listed on our Part Details page. You can also find images and similar parts to 290A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 290A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 290A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 290A fall under?
The 290A is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to 290A when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 290A you can contact the distributor directly for product support, shipping queries etc.
Is the 290A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 290A have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 290A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 290A often in real-time on the comparison pages.
What if I can't find stock of 290A?
You can fill out our help required form which you can use to request a quote for 290A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.