2908672 Part Information
Details for 2908672 by Phoenix Contact
Electrical & Lighting>Industrial Automation & Control Gear>Motor Starters & Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 189.2700 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 30VDC |
No. of Phases | Three Phase |
Power Rating | 5hp |
Current Rating | 65mA |
Product Range | ELR H3 Series |
SVHC | Lead (15-Jan-2019) |
Alternative Part Descriptions
- HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H3 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2908672?
Additional datasheets, footprints and schematics for 2908672 are listed in our Part Details tab. You can also find the 2908672 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2908672 in the Pricing & Inventory tab next to part details. You can view 2908672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2908672 fall under?
The 2908672 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 2908672 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2908672 you can contact the distributor directly for product support, shipping queries etc.
Is the 2908672 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2908672 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2908672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2908672 often in real-time on the comparison pages.
What if I can't find stock of 2908672?
You can fill out our help required form which you can use to request a quote for 2908672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.