2908669 Industrial Automation & Control Gear by Phoenix Contact

HYBRID MOTOR STARTER 3-PH 30V 0.065A

Status: Unknown
Series: ELR H5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.55

Distributor Stock
Logo for RS
RS
from US$69.55
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$179.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$281.04
-
Buy Now
Logo for element14
element14
from US$271.63
-
Buy Now
Logo for Sager
Sager
from US$299.59
-
Buy Now
Logo for Farnell
Farnell
from US$312.48
-
Buy Now

Specifications

Supply Voltage Min 19.2VDC
Supply Voltage Max 30VDC
No. of Phases Three Phase
Power Rating 1.5hp
Current Rating 65mA
Product Range ELR H5 Series
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Hybrid Motor Starter, 3-Ph, 30V, 0.065A | Newark Electronics
Networkable hybrid motor starter for reversing AC motors up to 500 VAC | Phoenix Contact 2908669 | RS Americas
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A | element14
Terminal Block Interface Modules ELR-H5-IES-PT/500AC- 3-IOL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2908669?

Additional datasheets, footprints and schematics for 2908669 are listed on our Part Details page. You can also find images and similar parts to 2908669 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2908669 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2908669 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2908669 fall under?

The 2908669 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.

Can I view similar or alternative parts?

You can view similar parts to 2908669 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2908669 you can contact the distributor directly for product support, shipping queries etc.

Is the 2908669 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2908669 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2908669.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2908669 often in real-time on the comparison pages.

What if I can't find stock of 2908669?

You can fill out our help required form which you can use to request a quote for 2908669 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay