Status: | Unknown |
---|---|
Series: | 2900 Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
3,440
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
1,828
in stock
|
Buy Now | |
element14
from US$4.04
|
1,828
in stock
|
Buy Now | |
Heilind Electronics
from US$2.96
|
1,500
in stock
|
Buy Now | |
Farnell
from US$2.78
|
694
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.96
|
500
in stock
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | 2900 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
MICRO SD CARD CONNECTOR | TTI Europe |
CARD CONNECTOR MICRO-SD | RS |
Memory Card Connector, Microsd, 8 Position | Newark Electronics |
CONNECTOR, SMARTCARD | element14 |
7010506878 XE004225126 MICROSD PUSH CONN | Heilind Electronics |
MICRO SD CARD, PUSH-PUSH, 8POS, SMT | Farnell |
Conn Data MicroSD CopperAlloy 0.5A HighTempThermoplastic 8Cnts | 3M 29-08-05WB-MG | RS Americas |
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD T/R 0.5A | Avnet Asia |
Where can I find additional details, specifications and documents for a 2908-05WB-MG?
Additional datasheets, footprints and schematics for 2908-05WB-MG are listed on our Part Details page. You can also find images and similar parts to 2908-05WB-MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2908-05WB-MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2908-05WB-MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2908-05WB-MG fall under?
The 2908-05WB-MG is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2908-05WB-MG when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2908-05WB-MG you can contact the distributor directly for product support, shipping queries etc.
Is the 2908-05WB-MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2908-05WB-MG have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 2908-05WB-MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2908-05WB-MG often in real-time on the comparison pages.
What if I can't find stock of 2908-05WB-MG?
You can fill out our help required form which you can use to request a quote for 2908-05WB-MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.