Status: | Unknown |
---|---|
Series: | QUINT Series |
RoHS: | Unknown |
Prices starting from US$250.11
Input Voltage DC | 24V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | QUINT Series |
SVHC | Lead (15-Jan-2019) |
Height | 130mm |
Input Voltage AC Max | 30V |
Length | 125mm |
No. of Outlets | 1Outlets |
Width | 56mm |
Quint 4 Buffer Module 24VDC, 20A | RS |
Phoenix Contact Capacitive Buffer Module 24VDC | Distrelec |
UNINTERRUPTIBLE PWR SUPPLY, 30VAC, 24VDC | Farnell |
Uninterruptible Pwr Supply, 30Vac, 24Vdc | Newark Electronics |
Surge Protection Devices Buffer Module Quint Series DIN Rail Mount 24 VDC | Phoenix Contact 2907913 | RS Americas |
Buffer Module, 24 VDC Input/Output, 20 A Output | Carlton-Bates |
Redundancy Modules QUINT4-BUFFER/24DC20 | Sager |
Where can I find additional details, specifications and documents for a 2907913?
Additional datasheets, footprints and schematics for 2907913 are listed on our Part Details page. You can also find images and similar parts to 2907913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2907913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2907913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2907913 fall under?
The 2907913 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2907913 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2907913 you can contact the distributor directly for product support, shipping queries etc.
Is the 2907913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2907913 have stock available?
Authorised distributors including RS, Distrelec, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2907913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2907913 often in real-time on the comparison pages.
What if I can't find stock of 2907913?
You can fill out our help required form which you can use to request a quote for 2907913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.