Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | Current RTD Thermocouple Voltage |
Meter Range | 0mA to 20mA 4mA to 20mA 0V to 10V -1V to +1V -10V to +10V -30V to +30V -100mV to +10mV |
Digit Height | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Supply Voltage Min | 24V |
Supply Voltage Max | 230V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Digital Display, Multifunction, 24-230V | Newark Electronics |
Digital display | Phoenix Contact 2907216 | RS Americas |
DIGITAL DISPLAY, MULTIFUNCTION, 24-230V | element14 |
Specialty Controllers FA MCR-EX-D-TUI-UI- 2REL-UP | Sager |
Where can I find additional details, specifications and documents for a 2907216?
Additional datasheets, footprints and schematics for 2907216 are listed on our Part Details page. You can also find images and similar parts to 2907216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2907216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2907216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2907216 fall under?
The 2907216 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 2907216 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2907216 you can contact the distributor directly for product support, shipping queries etc.
Is the 2907216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2907216 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 2907216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2907216 often in real-time on the comparison pages.
What if I can't find stock of 2907216?
You can fill out our help required form which you can use to request a quote for 2907216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.