Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.86
Plug Type | - |
---|---|
Product Range | - |
Suppressor Type | Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 24VDC |
Output Current | - |
Peak Surge Current | - |
Response Time | 100ns |
SVHC | Lead (15-Jan-2019) |
Surge protector | RS Americas |
TTC-6P-1X2-24DC-PT-I | RS |
Mains Surge Protector30Vdc, Din Rail | Newark Electronics |
MAINS SURGE PROTECTOR30VDC, DIN RAIL | element14 |
Phoenix Contact Surge Protection Device 600mA III 500A | Distrelec |
Surge Suppressors TTC-6P-1X2-24DC-PT-I | Sager |
Where can I find additional details, specifications and documents for a 2906815?
Additional datasheets, footprints and schematics for 2906815 are listed on our Part Details page. You can also find images and similar parts to 2906815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2906815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2906815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2906815 fall under?
The 2906815 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 2906815 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2906815 you can contact the distributor directly for product support, shipping queries etc.
Is the 2906815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2906815 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 2906815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2906815 often in real-time on the comparison pages.
What if I can't find stock of 2906815?
You can fill out our help required form which you can use to request a quote for 2906815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.