Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$148.26
|
99
in stock
|
Buy Now | |
RS Americas
from US$106.41
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$115.78
|
28
in stock
|
Buy Now | |
element14
from US$111.14
|
28
in stock
|
Buy Now | |
Farnell
from US$137.28
|
28
in stock
|
Buy Now | |
Distrelec
from US$130.57
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$147.57
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 16A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | Lead (15-Jan-2019) |
Circuit Breaker Electronic Progammable 4 Channel 1-4A NO 24VDC CBMC Series | Phoenix Contact 2906031 | RS Americas |
Electronic device circuit breaker | RS |
Circuit Breaker, 16A, 24Vdc | Newark Electronics |
CIRCUIT BREAKER, 16A, 24VDC | element14 |
Phoenix Contact Electronic Device Circuit Breaker, 4A, Push-In, IP20 | Distrelec |
Device Circuit Breaker, 4 A, 24 VDC, DIN Rail Mount | Carlton-Bates |
Circuit Breakers CBMC E4 24DC/1-4A NO | Sager |
Where can I find additional details, specifications and documents for a 2906031?
Additional datasheets, footprints and schematics for 2906031 are listed on our Part Details page. You can also find images and similar parts to 2906031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2906031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2906031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2906031 fall under?
The 2906031 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2906031 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2906031 you can contact the distributor directly for product support, shipping queries etc.
Is the 2906031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2906031 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2906031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2906031 often in real-time on the comparison pages.
What if I can't find stock of 2906031?
You can fill out our help required form which you can use to request a quote for 2906031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.