2905909 Power Supplies by Phoenix Contact

UNINTERRUPTIBLE PWR SUPPLY 230V 750VA

Status: Unknown
Series: TRIO AC-UPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,330.81

Distributor Stock
Logo for RS
RS
from US$1,378.26
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,425.32
2
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$1,330.82
-
Buy Now
Logo for Sager
Sager
from US$1,330.81
-
Buy Now
Logo for Farnell
Farnell
from US$1,361.07
-
Buy Now
Buy Now

Specifications

No. of Outlets -
Capacity (VA / W) -
Input Voltage AC Max 264V
Output Voltage 230VAC
Backup Time - Full Load -
Product Range TRIO AC-UPS Series
Length 136mm
Width 210mm
Height 170mm
SVHC Lead (15-Jan-2019)

Last 6 months Inventory & Pricing History


Alternative Descriptions

UPS, Power Supply, integrated battery, AC-AC,230 VAC Input,230 VAC 3A Output, TRIO | RS Americas
TRIO UPS, 24 Vdc, 3.4 Ah for 230 Vac | RS
TRIO-UPS-2G/1AC/1AC/230V/750VA | TTI Americas
UPS - Uninterruptible Power Supplies TRIO_UPS_2G/1AC/1AC/ 230V/750VA | Sager
UNINTERRUPTIBLE PWR SUPPLY, 230V, 750VA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2905909?

Additional datasheets, footprints and schematics for 2905909 are listed on our Part Details page. You can also find images and similar parts to 2905909 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2905909 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905909 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2905909 fall under?

The 2905909 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 2905909 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2905909 you can contact the distributor directly for product support, shipping queries etc.

Is the 2905909 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2905909 have stock available?

Authorised distributors including RS Americas, RS, TTI Americas, Sager and Farnell have stock available or on a lead time for 2905909.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2905909 often in real-time on the comparison pages.

What if I can't find stock of 2905909?

You can fill out our help required form which you can use to request a quote for 2905909 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.