Status: | Unknown |
---|---|
Series: | ETD Series |
RoHS: | Unknown |
Prices starting from US$53.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.45
|
10
in stock
|
Buy Now | |
RS Americas
from US$95.54
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$53.62
|
1
in stock
|
Buy Now | |
element14
from US$87.37
|
1
in stock
|
Buy Now | |
Farnell
from US$65.23
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$112.92
|
-
|
Buy Now | |
Sager
from US$100.08
|
-
|
Buy Now |
Product Range | ETD Series |
---|---|
Timer Functions | Multifunction |
Time Min | 50ms |
Time Max | 1h |
No. of Timing Ranges | 5Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | 5A |
Connection / Termination | Push-In |
SVHC | No SVHC (15-Jan-2019) |
Timer Relay, Compact Mult-Functional, Push-In, 1 PDT, ETD-BL-1T-230-PT | Phoenix Contact 2905814 | RS Americas |
Multi-function time relay 50ms-1h 1 PDT | RS |
Timer Relay, Multifunction, 0.05S-1H | Newark Electronics |
TIMER RELAY, MULTIFUNCTION, 0.05S-1H | element14 |
Timer Relay, 50 ms to 1 hrs, 24 to 240 VAC/DC Coil, SPDT | Carlton-Bates |
Time Delay & Timing Relays ETD-BL-1T-230-PT | Sager |
Where can I find additional details, specifications and documents for a 2905814?
Additional datasheets, footprints and schematics for 2905814 are listed on our Part Details page. You can also find images and similar parts to 2905814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905814 fall under?
The 2905814 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 2905814 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905814 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905814 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2905814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905814 often in real-time on the comparison pages.
What if I can't find stock of 2905814?
You can fill out our help required form which you can use to request a quote for 2905814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.