Prices starting from US$341.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$476.18 |
11
|
Buy Now | |
RS Americas | US$424.70 |
226
|
Buy Now | |
Distrelec | US$384.99 |
120
|
Buy Now | |
element14 | US$391.25 |
74
|
Buy Now | |
Farnell | US$490.46 |
74
|
Buy Now | |
Sager | US$346.61 |
16
|
Buy Now | |
Newark Electronics | US$341.75 |
-
|
Buy Now | |
Carlton-Bates | US$412.50 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 80A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | Lead (15-Jan-2019) |
Circuit Breaker Electronic Programmable 8 Channel 0.5-10A 24VDC CBM Series | Phoenix Contact 2905744 | RS Americas |
Phoenix Contact Electronic Device Circuit Breaker, 80A, 30V, IP20 | Distrelec |
CIRCUIT BREAKER, 8-CH, 80A, 24VDC | element14 |
Circuit Breakers CBM E8 24DC/0.5-10A NO-R | Sager |
Circuid breakerCBM E8 24DC/0.5-10A NO-R | RS |
Circuit Breaker, 8-Ch, 80A, 24Vdc | Newark Electronics |
Circuit Breaker, 0.5 to 10 A, 24 VDC, 1 P | Carlton-Bates |
CBM E8 24DC/0.5-10A NO-R | Boersig |
Where can I find additional details, specifications and documents for a 2905744?
Additional datasheets, footprints and schematics for 2905744 are listed on our Part Details page. You can also find images and similar parts to 2905744 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905744 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905744 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905744 fall under?
The 2905744 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2905744 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905744 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905744 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905744 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Farnell and Sager have stock available or on a lead time for 2905744.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905744 often in real-time on the comparison pages.
What if I can't find stock of 2905744?
You can fill out our help required form which you can use to request a quote for 2905744 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.