Status: | Unknown |
---|---|
Series: | RIF-0 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 24VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | - |
Control Voltage Min | 3VDC |
Control Voltage Max | 33VDC |
Product Range | RIF-0 Series |
SVHC | Lead (15-Jan-2019) |
Solid State Relay, 3A, 3-33Vdc, Din Rail | Newark Electronics |
SOLID STATE RELAY, 3A, 3-33VDC, DIN RAIL | Farnell |
RIF 0 complete solid state relay | RS |
Solid state relay module | RS Americas |
Industrial Relays RIF-0-OSC-24DC/24DC2 | Sager |
Where can I find additional details, specifications and documents for a 2905657?
Additional datasheets, footprints and schematics for 2905657 are listed on our Part Details page. You can also find images and similar parts to 2905657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905657 fall under?
The 2905657 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2905657 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905657 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905657 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and RS Americas have stock available or on a lead time for 2905657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905657 often in real-time on the comparison pages.
What if I can't find stock of 2905657?
You can fill out our help required form which you can use to request a quote for 2905657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.