Status: | Unknown |
---|---|
Series: | UNO Series |
RoHS: | Unknown |
For Use With | Phoenix Contact UNO Series Power Supplies |
---|---|
Accessory Type | Redundancy Module |
Product Range | UNO Series |
SVHC | Lead (15-Jan-2019) |
Redundancy module | RS Americas |
Redundancy Modules UNO-DIODE/5-24DC/ 2X10/1X20 | Sager |
UNO Diode, 5/24 Vdc, 2x10 A, 1x20 A | RS |
Phoenix Contact Redundancy Module, 97%, 10A, Fixed | Distrelec |
Redundancy Module, 20A, Power Supplies | Newark Electronics |
REDUNDANCY MODULE, POWER SUPPLY | element14 |
Diode Redundancy Module, 20 A, 10 A Output, > 97% | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2905489?
Additional datasheets, footprints and schematics for 2905489 are listed on our Part Details page. You can also find images and similar parts to 2905489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905489 fall under?
The 2905489 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2905489 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905489 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905489 have stock available?
Authorised distributors including RS Americas, Sager, RS, Distrelec and Newark Electronics have stock available or on a lead time for 2905489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905489 often in real-time on the comparison pages.
What if I can't find stock of 2905489?
You can fill out our help required form which you can use to request a quote for 2905489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.