Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Signal Conditioner Input | Thermocouple |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 30VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | MINI MCR Series |
SVHC | No SVHC (15-Jan-2019) |
Mini MCR-2-TC-UI-PT MINI ANALOG PRO Series | Phoenix Contact 2905249 | RS Americas |
MINI MCR-2-TC-UI-PT | RS |
T/C Transducer, 1Ch, 30Vdc, Din Rail | Newark Electronics |
T/C TRANSDUCER, 1CH, 30VDC, DIN RAIL | element14 |
Terminal Block Interface Modules MINI MCR-2-TC-UI-PT | Sager |
Where can I find additional details, specifications and documents for a 2905249?
Additional datasheets, footprints and schematics for 2905249 are listed on our Part Details page. You can also find images and similar parts to 2905249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2905249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2905249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2905249 fall under?
The 2905249 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2905249 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2905249 you can contact the distributor directly for product support, shipping queries etc.
Is the 2905249 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2905249 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 2905249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2905249 often in real-time on the comparison pages.
What if I can't find stock of 2905249?
You can fill out our help required form which you can use to request a quote for 2905249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.