2904890 Process Controllers, Programmers & Indicators by Phoenix Contact

ROGOWSKI COIL, 300MM, 40HZ-20KHZ, 0.1V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$159.97


Distributor Starting From Stock
Logo for RS Americas RS Americas US$212.39
1
Buy Now
Logo for Newark Electronics Newark Electronics US$159.97
-
Buy Now
Logo for element14 element14 US$209.31
-
Buy Now
Logo for Sager Sager US$245.41
-
Buy Now
Logo for Farnell Farnell US$183.70
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

SVHC No SVHC (15-Jan-2019)
RoHS Compliant Yes

Alternative Descriptions

Coil PACT RCP-D95 | RS
PACT RCP-D95 | Phoenix Contact 2904890 | RS Americas
Rogowski Coil, 300Mm, 40Hz-20Khz, 0.1V | Newark Electronics
Current Transformers PACTRCP-D95 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2904890?

Additional datasheets, footprints and schematics for 2904890 are listed on our Part Details page. You can also find images and similar parts to 2904890 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2904890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2904890 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2904890 fall under?

The 2904890 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2904890 when available in the Controller Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2904890 you can contact the distributor directly for product support, shipping queries etc.

Is the 2904890 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2904890 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 2904890.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2904890 often in real-time on the comparison pages.

What if I can't find stock of 2904890?

You can fill out our help required form which you can use to request a quote for 2904890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay