Status: | Unknown |
---|---|
Series: | ELR Series |
RoHS: | Unknown |
Prices starting from US$137.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$160.60
|
8
in stock
|
Buy Now | |
Distrelec
from US$137.75
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$147.25
|
-
|
Buy Now | |
RS Americas
from US$196.46
|
-
|
Buy Now | |
element14
from US$185.44
|
-
|
Buy Now | |
Carlton-Bates
from US$236.29
|
-
|
Buy Now | |
Sager
from US$209.43
|
-
|
Buy Now | |
Farnell
from US$148.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage Min | 19.2VDC |
---|---|
Supply Voltage Max | 30VDC |
No. of Phases | Three Phase |
Power Rating | - |
Current Rating | 2.4A |
Product Range | ELR Series |
SVHC | No SVHC (15-Jan-2019) |
ELR H3-IES-PT- 24DC/500AC-2 | RS |
Phoenix Contact Electronic Motor Starter 2.4A @ 500V 24V Class 10A | Distrelec |
Hybrid Motor Starter, 3-Ph, 2.4A, 30Vdc | Newark Electronics |
Motor Starter | RS Americas |
HYBRID MOTOR STARTER, 3-PH, 2.4A, 30VDC | element14 |
Hybrid Motor Starter, 24 VDC Coil, 24 VDC, 3 PH, IP20, 1CO | Carlton-Bates |
Terminal Block Interface Modules ELR H3-IES-PT 24DC/500AC-2 | Sager |
Where can I find additional details, specifications and documents for a 2903916?
Additional datasheets, footprints and schematics for 2903916 are listed on our Part Details page. You can also find images and similar parts to 2903916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903916 fall under?
The 2903916 is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to 2903916 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903916 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903916 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2903916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903916 often in real-time on the comparison pages.
What if I can't find stock of 2903916?
You can fill out our help required form which you can use to request a quote for 2903916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.