2903914 Phoenix Contact Parts by Phoenix Contact

HYBRID MOTOR STARTER 3-PH 0.6A 30VDC

Status: Unknown
Series: ELR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$147.25

Distributor Stock
Logo for Farnell
Farnell
from US$149.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$147.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$204.47
-
Buy Now
Logo for element14
element14
from US$227.05
-
Buy Now
Logo for Sager
Sager
from US$217.95
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Supply Voltage Min 19.2VDC
Supply Voltage Max 30VDC
No. of Phases Three Phase
Power Rating -
Current Rating 600mA
Product Range ELR Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Hybrid Motor Starter, 3-Ph, 0.6A, 30Vdc | Newark Electronics
Motor Starter | RS Americas
HYBRID MOTOR STARTER, 3-PH, 0.6A, 30VDC | element14
Terminal Block Interface Modules ELR H3-IES-PT- 24DC/ 500AC-0.6 | Sager
ELR H3-IES-PT- 24DC/500AC-0,6 | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2903914?

Additional datasheets, footprints and schematics for 2903914 are listed on our Part Details page. You can also find images and similar parts to 2903914 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2903914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903914 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2903914 fall under?

The 2903914 is listed under Phoenix Contact Parts.

Can I view similar or alternative parts?

You can view similar parts to 2903914 when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2903914 you can contact the distributor directly for product support, shipping queries etc.

Is the 2903914 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2903914 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 2903914.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2903914 often in real-time on the comparison pages.

What if I can't find stock of 2903914?

You can fill out our help required form which you can use to request a quote for 2903914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay