2903374 Part Information

Details for 2903374 by Phoenix Contact

Electronic & Electrical Components>Switches Relays & Solenoids>Relays

Part Downloads

Part Specifications

Contact Configuration SPDT
Coil Voltage 24VDC
Contact Current 6A
Product Range RIF-0 Series
Relay Mounting DIN Rail
Coil Type Non Latching
Contact Voltage VAC 250V
Relay Terminals Quick Connect
Contact Voltage VDC 250V
Contact Material Silver Tin Oxide
Coil Resistance -
Approvals & Standards -
SVHC Lead (15-Jan-2019)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2903374?

Additional datasheets, footprints and schematics for 2903374 are listed in our Part Details tab. You can also find the 2903374 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2903374 in the Pricing & Inventory tab next to part details. You can view 2903374 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2903374 fall under?

The 2903374 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 2903374 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2903374 you can contact the distributor directly for product support, shipping queries etc.

Is the 2903374 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2903374 have stock available?

There is no stock from authorised distributors for 2903374.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2903374 often in real-time on the comparison pages.

What if I can't find stock of 2903374?

You can fill out our help required form which you can use to request a quote for 2903374 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2903374

Loading...
Loading Results for 2903374
We use cookies to improve your experience. See our privacy policy.
Okay