Status: | Unknown |
---|---|
Series: | RIF-0 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 50mA |
Product Range | RIF-0 Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 30V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 36V |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | Lead (15-Jan-2019) |
Relay module | RS Americas |
RIF 0 complete relay with 1 CO gold | RS |
Power Relay, Spdt, 0.05A, 30Vac, Socket | Newark Electronics |
POWER RELAY, SPDT, 0.05A, 30VAC, SOCKET | element14 |
Industrial Relays RIF-0-RSC-24DC/21AU | Sager |
Where can I find additional details, specifications and documents for a 2903372?
Additional datasheets, footprints and schematics for 2903372 are listed on our Part Details page. You can also find images and similar parts to 2903372 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903372 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903372 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903372 fall under?
The 2903372 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2903372 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903372 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903372 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903372 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 2903372.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903372 often in real-time on the comparison pages.
What if I can't find stock of 2903372?
You can fill out our help required form which you can use to request a quote for 2903372 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.