Status: | Unknown |
---|---|
Series: | RIF-0 Series |
RoHS: | Unknown |
Prices starting from US$8.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.17
|
578
in stock
|
Buy Now | |
Conrad
from US$15.17
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
10
in stock
|
Buy Now | |
element14
from US$10.01
|
10
in stock
|
Buy Now | |
Farnell
from US$8.15
|
10
in stock
|
Buy Now | |
RS Americas
from US$9.39
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$10.82
|
-
|
Buy Now | |
Sager
from US$10.66
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 50mA |
Product Range | RIF-0 Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 30V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 36V |
Contact Material | Silver Tin Oxide |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | Lead (15-Jan-2019) |
RIF-0 Relay Module assembled 24DC/1AU | RS |
Pre-assembled relay module with push-in connection.This text is machine translated. | Conrad |
Power Relay, Spst-No, 0.05A, 30V, Socket | Newark Electronics |
POWER RELAY, SPST-NO, 0.05A, 30V, SOCKET | element14 |
Multi-Layer Au Cntct Relay/Base/Ejector Module,1 NO Cntct, RIF-0,24VDC In, Push-In | Phoenix Contact 2903359 | RS Americas |
Industrial Relay Module, 30 VAC, 36 VDC, 50 mA, 24 VDC Coil | Carlton-Bates |
Industrial Relays RIF-0-RPT 24 V DC, 1 N/O | Sager |
Where can I find additional details, specifications and documents for a 2903359?
Additional datasheets, footprints and schematics for 2903359 are listed on our Part Details page. You can also find images and similar parts to 2903359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903359 fall under?
The 2903359 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2903359 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903359 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903359 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2903359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903359 often in real-time on the comparison pages.
What if I can't find stock of 2903359?
You can fill out our help required form which you can use to request a quote for 2903359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.