Status: | Unknown |
---|---|
Series: | RIF-2 Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 5A |
Product Range | RIF-2 Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 250V |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | CSA |
SVHC | No SVHC (15-Jan-2019) |
Power Relay, 4Pdt, 5A, 250Vac, Socket | Newark Electronics |
POWER RELAY, 4PDT, 5A, 250VAC, SOCKET | element14 |
RIF 2 complete relay with 4 CO | RS |
Power Relay, 4PDT, 230VAC/250VAC, 250VDC, 5A, RIFLINE COMPLETE RELAY Series | Phoenix Contact 2903316 | RS Americas |
Relay Sockets & Hardware RIF-2-RSC-LV-230AC/ 4X21 | Sager |
Where can I find additional details, specifications and documents for a 2903316?
Additional datasheets, footprints and schematics for 2903316 are listed on our Part Details page. You can also find images and similar parts to 2903316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903316 fall under?
The 2903316 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2903316 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903316 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903316 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2903316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903316 often in real-time on the comparison pages.
What if I can't find stock of 2903316?
You can fill out our help required form which you can use to request a quote for 2903316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.