Status: | Unknown |
---|---|
Series: | TRIO POWER Series |
RoHS: | Unknown |
Prices starting from US$432.35
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 320V AC to 575V AC |
Power Supply Output Type | Fixed |
Product Range | TRIO POWER Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 575V |
Input Voltage AC Min | 320V |
Primary-switched TRIO power supply for DIN rail mounting input: 3-phase output | Phoenix Contact 2903156 | RS Americas |
Phoenix Contact DIN Rail Power Supply, 93%, 24V, 40A, 960W, Adjustable | Distrelec |
3 Phase DIN Rail PSU 24 VDC Output, 40A | RS |
Power Supply, Ac-Dc, 24V, 10A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 10A | element14 |
Power Supply, DC | Carlton-Bates |
DIN Rail Power Supplies TRIO-PS-2G/3AC/ 24DC/40 | Sager |
Where can I find additional details, specifications and documents for a 2903156?
Additional datasheets, footprints and schematics for 2903156 are listed on our Part Details page. You can also find images and similar parts to 2903156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903156 fall under?
The 2903156 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2903156 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903156 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903156 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 2903156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903156 often in real-time on the comparison pages.
What if I can't find stock of 2903156?
You can fill out our help required form which you can use to request a quote for 2903156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.