Status: | Unknown |
---|---|
Series: | Trio Series |
RoHS: | Unknown |
Prices starting from US$207.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$207.85 |
3
|
Buy Now | |
RS Americas | US$271.34 |
43
|
Buy Now | |
Sager | US$225.08 |
8
|
Buy Now | |
Newark Electronics | US$234.71 |
4
|
Buy Now | |
element14 | US$277.98 |
3
|
Buy Now | |
Conrad | US$322.44 |
3
|
Buy Now | |
Farnell | US$207.85 |
3
|
Buy Now | |
Distrelec | US$265.18 |
1
|
Buy Now | |
Carlton-Bates | US$345.20 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 320V AC to 575V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | Trio Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 575VAC |
Input Voltage AC Min | 320VAC |
Power Supply, AC-DC, TRIO-PS-2G/3AC/24DC/10 TRIO POWER Series | Phoenix Contact 2903154 | RS Americas |
DIN Rail Power Supplies TRIO-PS-2G/3AC/ 24DC/10 | Sager |
Power Supply, Ac-Dc, 24V, 10A | Newark Electronics |
TRIO-PS-2G/3AC/24DC/10 | RS |
POWER SUPPLY, AC-DC, 24V, 10A | element14 |
TRIO POWER power supplies with standard functionalityThe TRIOÂ POWER power supply range with push-in connection has been perfected for use in machine building. All functions and the space-savingdesign of the single and three-phase modules are optimally tailored to the stringent requirements. Under challenging ambient conditions, the powersupply units, which feature an extremely robust electrical and mechanical design, ensure the reliable supply of all loads. | Conrad |
Phoenix Contact DIN Rail Power Supply, 92%, 24V, 10A, 240W, Adjustable | Distrelec |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2903154?
Additional datasheets, footprints and schematics for 2903154 are listed on our Part Details page. You can also find images and similar parts to 2903154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903154 fall under?
The 2903154 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2903154 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903154 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903154 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, RS and element14 have stock available or on a lead time for 2903154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903154 often in real-time on the comparison pages.
What if I can't find stock of 2903154?
You can fill out our help required form which you can use to request a quote for 2903154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.