Status: | Unknown |
---|---|
Series: | UNO Series |
RoHS: | Unknown |
Prices starting from US$34.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.15
|
1
in stock
|
Buy Now | |
Sager
from US$43.32
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$34.05
|
24
in stock
|
Buy Now | |
RS Americas
from US$45.97
|
22
in stock
|
Buy Now | |
element14
from US$44.66
|
13
in stock
|
Buy Now | |
Farnell
from US$57.42
|
13
in stock
|
Buy Now | |
Conrad
from US$74.96
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$63.73
|
-
|
Buy Now | |
Distrelec
from US$46.21
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15VDC |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | UNO Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
DIN Rail Power Supplies UNO-PS/1AC/15DC/30W PRIM SWCH SNGL PHASE | Sager |
Power Supply, Ac-Dc, 15V, 2A | Newark Electronics |
Power Supply, AC-DC, Primary-switched UNO for DIN rail mounting,15VDC/30 W | Phoenix Contact 2903000 | RS Americas |
POWER SUPPLY, AC-DC, 15V, 2A | element14 |
The power supply UN POWER impresses on worldwide use through maximum energy efficiency. Low No-load losses and high efficiency of save energy. The power supply UN POWER is on the basis of its high power density especially in compact control box is the perfect solution.This text is machine translated. | Conrad |
DIN Rail PSU UNO-PS/1AC/15DC/30W | RS |
Power Supply, DC | Carlton-Bates |
Phoenix Contact DIN Rail Power Supply, 87%, 15V, 2A, 30W, Fixed | Distrelec |
Where can I find additional details, specifications and documents for a 2903000?
Additional datasheets, footprints and schematics for 2903000 are listed on our Part Details page. You can also find images and similar parts to 2903000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2903000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2903000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2903000 fall under?
The 2903000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2903000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2903000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2903000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2903000 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2903000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2903000 often in real-time on the comparison pages.
What if I can't find stock of 2903000?
You can fill out our help required form which you can use to request a quote for 2903000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.