Status: | Unknown |
---|---|
Series: | UNO Series |
RoHS: | Unknown |
Prices starting from US$80.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$106.87
|
1
in stock
|
Buy Now | |
RS Americas
from US$84.07
|
318
in stock
|
Buy Now | |
Sager
from US$80.84
|
100
in stock
|
Buy Now | |
element14
from US$91.92
|
32
in stock
|
Buy Now | |
Farnell
from US$103.76
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$80.45
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$114.23
|
-
|
Buy Now | |
Distrelec
from US$83.76
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 90W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 3.75A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | UNO Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply, AC-DC, DIN Rail, Single Phase,24VDC/90 W, UNO-PS/1AC/24DC/90W/C2LPS | Phoenix Contact 2902994 | RS Americas |
DIN Rail Power Supplies UNO-PS/1AC/24DC90WC2 PRIM SWCH SNGL PHASE | Sager |
POWER SUPPLY, AC-DC, 24V, 3.75A | element14 |
Power Supply, Ac-Dc, 24V, 3.75A | Newark Electronics |
DIN Rail PSU UNO-PS/1AC/24DC/90W/C2LPS | RS |
Power Supply, DC | Carlton-Bates |
Phoenix Contact Power Supply Unit, 88%, 24V, 3.75A, 90W, Fixed | Distrelec |
Where can I find additional details, specifications and documents for a 2902994?
Additional datasheets, footprints and schematics for 2902994 are listed on our Part Details page. You can also find images and similar parts to 2902994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902994 fall under?
The 2902994 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2902994 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902994 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902994 have stock available?
Authorised distributors including RS Americas, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for 2902994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902994 often in real-time on the comparison pages.
What if I can't find stock of 2902994?
You can fill out our help required form which you can use to request a quote for 2902994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.