2902991 Part Information
Details for 2902991 by Phoenix Contact
Electrical & Lighting>Batteries & Power Supplies>Power Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 39.5600 |
5 | 37.1300 |
10 | 32.1300 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | UNO POWER Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Alternative Part Descriptions
- POWER SUPPLY, AC-DC, 24V, 1.25A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2902991?
Additional datasheets, footprints and schematics for 2902991 are listed in our Part Details tab. You can also find the 2902991 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902991 in the Pricing & Inventory tab next to part details. You can view 2902991 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902991 fall under?
The 2902991 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2902991 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902991 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902991 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2902991 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2902991.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902991 often in real-time on the comparison pages.
What if I can't find stock of 2902991?
You can fill out our help required form which you can use to request a quote for 2902991 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.