Status: | Unknown |
---|---|
Series: | MINI MCR Series |
RoHS: | Unknown |
Prices starting from US$162.82
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1Channels |
Accuracy % | - |
No. of Channels | 1 Channel |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Product Range | MINI MCR Series |
SVHC | Lead (15-Jan-2019) |
Isolating Amplifier, Powered, DIP Switch Configurable, 2 Way, MINI ANALOG Series | Phoenix Contact 2902829 | RS Americas |
Isolating Amplifier, 2 way, screw conn. | RS |
Iso Amplifier, 1-Ch, Current/Voltage | Newark Electronics |
ISO AMPLIFIER, 1-CH, CURRENT/VOLTAGE | element14 |
Signal Conditioner Isolation Amplifier - MINIMCR-SL-UI-I-LP-NC | Carlton-Bates |
Phoenix Contact Signal Conditioner, Loop-Powered, 2-Way, MINI MCR | Distrelec |
Terminal Block Interface Modules MINI MCR-SL-UI-I- LP-NC | Sager |
MINI MCR-SL-UI-I-LP-NC | Boersig |
Where can I find additional details, specifications and documents for a 2902829?
Additional datasheets, footprints and schematics for 2902829 are listed on our Part Details page. You can also find images and similar parts to 2902829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902829 fall under?
The 2902829 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2902829 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902829 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902829 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2902829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902829 often in real-time on the comparison pages.
What if I can't find stock of 2902829?
You can fill out our help required form which you can use to request a quote for 2902829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.