Status: | Unknown |
---|---|
Series: | Trio Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 5VDC |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | Trio Series |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
DIN Rail Power Supplies TRIO-PS/1AC/5DC/10 | Sager |
Power Supply, Ac-Dc, 5V, 10A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 10A | element14 |
TRIO-PS/ 1AC/ 5DC/10 | RS |
Power Supply, AC-DC,5V,10A,85-264VIn, Enclosed, DIN Rail, Industrial,50W, TRIO Series | Phoenix Contact 2902646 | RS Americas |
Phoenix Contact Power Supply Unit, 80%, 5V, 10A, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a 2902646?
Additional datasheets, footprints and schematics for 2902646 are listed on our Part Details page. You can also find images and similar parts to 2902646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2902646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2902646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2902646 fall under?
The 2902646 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2902646 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2902646 you can contact the distributor directly for product support, shipping queries etc.
Is the 2902646 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2902646 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2902646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2902646 often in real-time on the comparison pages.
What if I can't find stock of 2902646?
You can fill out our help required form which you can use to request a quote for 2902646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.